Kyocera Corporation Ceramic Capacitor 1.2Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx 06031A1R2CAT2A

Description
CERAMIC CAPACITOR 1.2PF 100V, C0G, 0.25pF, 0603; Capacitance:1.2pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1.2PF 100V, C0G, 0.25pF, 0603; Capacitance:1.2pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1.2Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx - 96M1194 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.2Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
96M1194
Ceramic Capacitor 1.2Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx 96M1194
CERAMIC CAPACITOR 1.2PF 100V, C0G, 0.25pF, 0603; Capacitance:1.2pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1.2PF 100V, C0G, 0.25pF, 0603; Capacitance:1.2pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 1.2Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx - 55J2861 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1.2Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
55J2861
Capacitor Ceramic 1.2Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx 55J2861
CAPACITOR CERAMIC 1.2PF 100V, C0G, 0.25pF, 0603; Capacitance:1.2pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1.2PF 100V, C0G, 0.25pF, 0603; Capacitance:1.2pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96M1194
Product Name Ceramic Capacitor 1.2Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101472U050AC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers