Kyocera Corporation Capacitor Ceramic 180Pf 100V, C0G, 10%, 0603; Capacitance Kyocera Avx 06031A181KAT2A

Description
CAPACITOR CERAMIC 180PF 100V, C0G, 10%, 0603; Capacitance:180pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 180PF 100V, C0G, 10%, 0603; Capacitance:180pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 180Pf 100V, C0G, 10%, 0603; Capacitance Kyocera Avx - 55J2971 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 180Pf 100V, C0G, 10%, 0603; Capacitance Kyocera Avx
55J2971
Capacitor Ceramic 180Pf 100V, C0G, 10%, 0603; Capacitance Kyocera Avx 55J2971
CAPACITOR CERAMIC 180PF 100V, C0G, 10%, 0603; Capacitance:180pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 180PF 100V, C0G, 10%, 0603; Capacitance:180pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2971
Product Name Capacitor Ceramic 180Pf 100V, C0G, 10%, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C163M025AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details