AVX Corporation MLCCs - Multilayer Ceramic Capacitors 06031A151FAT2A

Description
KYOCERA AVX 06031A151FAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06031A151FAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356536 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356536
MLCCs - Multilayer Ceramic Capacitors 1356536
KYOCERA AVX 06031A151FAT2A

KYOCERA AVX 06031A151FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353082 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353082
MLCCs - Multilayer Ceramic Capacitors 1353082
KYOCERA AVX 06031A151FAT2A

KYOCERA AVX 06031A151FAT2A

Supplier's Site
Cap, Mlcc, C0G, 150Pf, 100V, 0603; Capacitance Kyocera Avx - 55J2946 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 150Pf, 100V, 0603; Capacitance Kyocera Avx
55J2946
Cap, Mlcc, C0G, 150Pf, 100V, 0603; Capacitance Kyocera Avx 55J2946
CAP, MLCC, C0G, 150PF, 100V, 0603; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 150PF, 100V, 0603; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 150Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8043 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8043
Cap, 150Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8043
CAP, 150PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 150PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 06031A151FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A151FAT2A
Ceramic Capacitors 06031A151FAT2A
CAP CER 150PF 100V C0G/NP0 0603

CAP CER 150PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1356536 55J2946 66AH8043 06031A151FAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, C0G, 150Pf, 100V, 0603; Capacitance Kyocera Avx Cap, 150Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic NPO Ceramic Composition
Capacitance Type Fixed Fixed Fixed
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 334SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details