CERAMIC CAPACITOR 15PF 100V, C0G, 10%, 0603; Capacitance:15pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
CAPACITOR CERAMIC 15PF 100V, C0G, 10%, 0603; Capacitance:15pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
CAP CER 15PF 100V C0G/NP0 0603
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 96M1204 | 55J2944 | 06031A150KAT2A |
| Product Name | Ceramic Capacitor 15Pf 100V, C0G, 10%, 0603; Capacitance Kyocera Avx | Capacitor Ceramic 15Pf 100V, C0G, 10%, 0603; Capacitance Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | |
| Capacitance Range | 1.50E-5 microF | 1.50E-5 microF | 1.50E-5 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 100 volts | 100 volts |