Kyocera Corporation CAP CER 120PF 100V C0G/NP0 0603 06031A121KAT2A

Description
CAP CER 120PF 100V C0G/NP0 0603
Description
CAP CER 120PF 100V C0G/NP0 0603

Suppliers

Company
Product
Description
Supplier Links
CAP CER 120PF 100V C0G/NP0 0603 - 66-06031A121KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 120PF 100V C0G/NP0 0603
66-06031A121KAT2A
CAP CER 120PF 100V C0G/NP0 0603 66-06031A121KAT2A
CAP CER 120PF 100V C0G/NP0 0603

CAP CER 120PF 100V C0G/NP0 0603

Supplier's Site
Capacitor Ceramic 120Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2932 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 120Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J2932
Capacitor Ceramic 120Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J2932
CAPACITOR CERAMIC 120PF 100V, C0G, 10%, 0603, FULL REEL; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 120PF 100V, C0G, 10%, 0603, FULL REEL; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-06031A121KAT2A 55J2932
Product Name CAP CER 120PF 100V C0G/NP0 0603 Capacitor Ceramic 120Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors C0G
Capacitance Range 1.20E-4 microF 1.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers