Kyocera Corporation Capacitor, Ceramic, 100Pf, 100V, 0603, Full Reel; Capacitance Kyocera Avx 06031A101MAT2A

Description
CAPACITOR, CERAMIC, 100pF, 100V, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, CERAMIC, 100pF, 100V, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Ceramic, 100Pf, 100V, 0603, Full Reel; Capacitance Kyocera Avx - 55J2908 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 100Pf, 100V, 0603, Full Reel; Capacitance Kyocera Avx
55J2908
Capacitor, Ceramic, 100Pf, 100V, 0603, Full Reel; Capacitance Kyocera Avx 55J2908
CAPACITOR, CERAMIC, 100pF, 100V, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 100pF, 100V, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2908
Product Name Capacitor, Ceramic, 100Pf, 100V, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers