AVX Corporation SMD 100V 100pF Capacitor 06031A101J4T2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15ACG2A101JT NW G LOB PN 100V 100pF C0 A 581-KAM15ACG2A101JT Product overview: 06031A101J4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A101J4T2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15ACG2A101JT NW G LOB PN 100V 100pF C0 A 581-KAM15ACG2A101JT Product overview: 06031A101J4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A101J4T2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 100pF Capacitor
60-06031A101J4T2A
SMD 100V 100pF Capacitor 60-06031A101J4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15ACG2A101JT NW G LOB PN 100V 100pF C0 A 581-KAM15ACG2A101JT Product overview: 06031A101J4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A101J4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15ACG2A101JT NW G LOB PN 100V 100pF C0 A 581-KAM15ACG2A101JT Product overview: 06031A101J4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A101J4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06031A101J4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A101J4T2A
Ceramic Capacitors 06031A101J4T2A
CAP CER 100PF 100V C0G/NP0 0603

CAP CER 100PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx - 09R7387 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx
09R7387
Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx 09R7387
CAP, AEC-Q200, 100PF, 100V, MLCC, 0603; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 100PF, 100V, MLCC, 0603; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 93AH0575 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
93AH0575
Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx 93AH0575
CAP, AEC-Q200, 100PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 100PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8039 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8039
Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8039
CAP, AEC-Q200, 100PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 100PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-06031A101J4T2A 06031A101J4T2A 09R7387 93AH0575
Product Name SMD 100V 100pF Capacitor Ceramic Capacitors Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details