Kyocera Corporation Ceramic Capacitor 10Pf 100V, C0G, 10%, 0603; Capacitance Kyocera Avx 06031A100KAT2A

Description
CERAMIC CAPACITOR 10PF 100V, C0G, 10%, 0603; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 10PF 100V, C0G, 10%, 0603; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 10Pf 100V, C0G, 10%, 0603; Capacitance Kyocera Avx - 96M1197 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 100V, C0G, 10%, 0603; Capacitance Kyocera Avx
96M1197
Ceramic Capacitor 10Pf 100V, C0G, 10%, 0603; Capacitance Kyocera Avx 96M1197
CERAMIC CAPACITOR 10PF 100V, C0G, 10%, 0603; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 100V, C0G, 10%, 0603; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 10 Pf, 10%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9130 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 10 Pf, 10%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9130
Multilayer Ceramic Capacitor, 10 Pf, 10%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9130
Multilayer Ceramic Capacitor, 10 pF, 10%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 10 pF, 10%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8037 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8037
Cap, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8037
CAP, 10PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 96M1197 95W9130 66AH8037
Product Name Ceramic Capacitor 10Pf 100V, C0G, 10%, 0603; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 10 Pf, 10%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 1.00E-5 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers