AVX Corporation MLCCs - Multilayer Ceramic Capacitors 06031A100J4T2A

Description
KYOCERA AVX 06031A100J4T2A
Request a Quote Datasheet
Description
KYOCERA AVX 06031A100J4T2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356527 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356527
MLCCs - Multilayer Ceramic Capacitors 1356527
KYOCERA AVX 06031A100J4T2A

KYOCERA AVX 06031A100J4T2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353071 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353071
MLCCs - Multilayer Ceramic Capacitors 1353071
KYOCERA AVX 06031A100J4T2A

KYOCERA AVX 06031A100J4T2A

Supplier's Site
Ceramic Capacitors - 06031A100J4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A100J4T2A
Ceramic Capacitors 06031A100J4T2A
CAP CER 10PF 100V C0G/NP0 0603

CAP CER 10PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Cap, Mlcc, C0G, 10Pf, 100V, 0603; Capacitance Kyocera Avx - 09R7374 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 10Pf, 100V, 0603; Capacitance Kyocera Avx
09R7374
Cap, Mlcc, C0G, 10Pf, 100V, 0603; Capacitance Kyocera Avx 09R7374
CAP, MLCC, C0G, 10PF, 100V, 0603; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 10PF, 100V, 0603; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8036 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8036
Cap, Aec-Q200, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8036
CAP, AEC-Q200, 10PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1356527 06031A100J4T2A 09R7374 66AH8036
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G, 10Pf, 100V, 0603; Capacitance Kyocera Avx Cap, Aec-Q200, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic NPO Ceramic Composition
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Applications Automotive
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers