Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06031A100CAT2A

Description
KYOCERA AVX 06031A100CAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06031A100CAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353069 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353069
MLCCs - Multilayer Ceramic Capacitors 1353069
KYOCERA AVX 06031A100CAT2A

KYOCERA AVX 06031A100CAT2A

Supplier's Site
Singapore, Singapore
SMD 10pF 100V 0.25pF Capacitor
60-06031A100CAT2A
SMD 10pF 100V 0.25pF Capacitor 60-06031A100CAT2A
Cap Ceramic 10pF 100V C0G 0.25pF Pad SMD 0603 125°C T/R Product overview: 06031A100CAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 100V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 100V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A100CAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 10pF 100V C0G 0.25pF Pad SMD 0603 125°C T/R Product overview: 06031A100CAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 100V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 100V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A100CAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-3668-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3668-1-ND
Ceramic Capacitors 478-3668-1-ND
10pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3668-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3668-2-ND
Ceramic Capacitors 478-3668-2-ND
10pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3668-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3668-6-ND
Ceramic Capacitors 478-3668-6-ND
10pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 10Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx - 60R6173 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 10Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
60R6173
Capacitor Ceramic 10Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx 60R6173
CAPACITOR CERAMIC 10PF 100V, C0G, 0.25pF, 0603; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 10PF 100V, C0G, 0.25pF, 0603; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 10Pf 100V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx - 55J2880 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 100V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx
55J2880
Ceramic Capacitor 10Pf 100V, C0G, 0.25Pf, 0603, Full Reel; Capacitance Kyocera Avx 55J2880
CERAMIC CAPACITOR 10PF 100V, C0G, 0.25pF, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 100V, C0G, 0.25pF, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1353069 60-06031A100CAT2A 478-3668-1-ND 478-3668-6-ND 60R6173
Product Name MLCCs - Multilayer Ceramic Capacitors SMD 10pF 100V 0.25pF Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 10Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic NPO Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 337AVD016MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details