Kyocera Corporation Ceramic Capacitors 0508ZC684MAT2A

Description
0.68µF ±20% 10V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.68µF ±20% 10V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL21DR71A684MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21DR71A684MUTR-ND
Ceramic Capacitors 478-KGL21DR71A684MUTR-ND
0.68µF ±20% 10V Ceramic Capacitor X7R 0508 (1220 Metric)

0.68µF ±20% 10V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 10V 68uF Capacitor
60-0508ZC684MAT2A
SMD 10V 68uF Capacitor 60-0508ZC684MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGL21DR71A684MU NEW GLOBAL PN 10V .68uF A 581-KGL21DR71A684MU Product overview: 0508ZC684MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 68uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0508ZC684MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGL21DR71A684MU NEW GLOBAL PN 10V .68uF A 581-KGL21DR71A684MU Product overview: 0508ZC684MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 68uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0508ZC684MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 0.68Uf, 10V, X7R, 20%, 0508; Capacitance Kyocera Avx - 66M2855 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.68Uf, 10V, X7R, 20%, 0508; Capacitance Kyocera Avx
66M2855
Capacitor Ceramic 0.68Uf, 10V, X7R, 20%, 0508; Capacitance Kyocera Avx 66M2855
CAPACITOR CERAMIC 0.68UF, 10V, X7R, 20%, 0508; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.68UF, 10V, X7R, 20%, 0508; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
CAP CER 0.68UF 10V X7R 0508 - 66-0508ZC684MAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.68UF 10V X7R 0508
66-0508ZC684MAT2A
CAP CER 0.68UF 10V X7R 0508 66-0508ZC684MAT2A
CAP CER 0.68UF 10V X7R 0508

CAP CER 0.68UF 10V X7R 0508

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGL21DR71A684MUTR-ND 60-0508ZC684MAT2A 66M2855 66-0508ZC684MAT2A
Product Name Ceramic Capacitors SMD 10V 68uF Capacitor Capacitor Ceramic 0.68Uf, 10V, X7R, 20%, 0508; Capacitance Kyocera Avx CAP CER 0.68UF 10V X7R 0508
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; CERAMIC
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVL010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details