Kyocera Corporation Ceramic Capacitors 0508ZC474KAT2V

Description
0.47µF ±10% 10V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 10V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL21YR71A474KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21YR71A474KTTR-ND
Ceramic Capacitors 478-KGL21YR71A474KTTR-ND
0.47µF ±10% 10V Ceramic Capacitor X7R 0508 (1220 Metric)

0.47µF ±10% 10V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.47Uf, 10V, X7R, 10%, 0508; Capacitance Kyocera Avx - 04H6373 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 10V, X7R, 10%, 0508; Capacitance Kyocera Avx
04H6373
Capacitor Ceramic 0.47Uf, 10V, X7R, 10%, 0508; Capacitance Kyocera Avx 04H6373
CAPACITOR CERAMIC 0.47UF, 10V, X7R, 10%, 0508; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.25mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF, 10V, X7R, 10%, 0508; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGL21YR71A474KTTR-ND 04H6373
Product Name Ceramic Capacitors Capacitor Ceramic 0.47Uf, 10V, X7R, 10%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers