Kyocera Corporation Ceramic Capacitors 0508ZC224MAT2V

Description
0.22µF ±20% 10V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 10V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0508ZC224MAT2V-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0508ZC224MAT2V-ND
Ceramic Capacitors 0508ZC224MAT2V-ND
0.22µF ±20% 10V Ceramic Capacitor X7R 0508 (1220 Metric)

0.22µF ±20% 10V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.22Uf, 10V, X7R, 20%, 0508; Capacitance Kyocera Avx - 55J2447 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 10V, X7R, 20%, 0508; Capacitance Kyocera Avx
55J2447
Capacitor Ceramic 0.22Uf, 10V, X7R, 20%, 0508; Capacitance Kyocera Avx 55J2447
CAPACITOR CERAMIC 0.22UF, 10V, X7R, 20%, 0508; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.25mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF, 10V, X7R, 20%, 0508; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0508ZC224MAT2V-ND 55J2447
Product Name Ceramic Capacitors Capacitor Ceramic 0.22Uf, 10V, X7R, 20%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX102M160J452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers