Kyocera Corporation Ceramic Capacitors 0508ZC105KAT2A

Description
1µF ±10% 10V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
1µF ±10% 10V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL21DR71A105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21DR71A105KUTR-ND
Ceramic Capacitors 478-KGL21DR71A105KUTR-ND
1µF ±10% 10V Ceramic Capacitor X7R 0508 (1220 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL21DR71A105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21DR71A105KUCT-ND
Ceramic Capacitors 478-KGL21DR71A105KUCT-ND
1µF ±10% 10V Ceramic Capacitor X7R 0508 (1220 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL21DR71A105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21DR71A105KUDKR-ND
Ceramic Capacitors 478-KGL21DR71A105KUDKR-ND
1µF ±10% 10V Ceramic Capacitor X7R 0508 (1220 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0508ZC105KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0508ZC105KAT2A
Ceramic Capacitors 0508ZC105KAT2A
CAP CER 1UF 10V X7R 0508

CAP CER 1UF 10V X7R 0508

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 10V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx - 97C5448 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 10V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx
97C5448
Ceramic Capacitor, 1Uf, 10V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx 97C5448
CERAMIC CAPACITOR, 1UF, 10V, X7R, 10%, 0508, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.25mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 10V, X7R, 10%, 0508, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.25mmRoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 1Uf, 10V, 0508; Capacitance Kyocera Avx - 96Y8210 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1Uf, 10V, 0508; Capacitance Kyocera Avx
96Y8210
Cap, Mlcc, X7R, 1Uf, 10V, 0508; Capacitance Kyocera Avx 96Y8210
CAP, MLCC, X7R, 1UF, 10V, 0508; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.25mm; Product Width:2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 1UF, 10V, 0508; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.25mm; Product Width:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGL21DR71A105KUTR-ND 478-KGL21DR71A105KUDKR-ND 0508ZC105KAT2A 97C5448 96Y8210
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 10V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx Cap, Mlcc, X7R, 1Uf, 10V, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers