Kyocera Corporation Ceramic Capacitors 0508YC224MAT2A

Description
0.22µF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL21DR71C224MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21DR71C224MUTR-ND
Ceramic Capacitors 478-KGL21DR71C224MUTR-ND
0.22µF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)

0.22µF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.22Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx - 55J2408 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx
55J2408
Capacitor Ceramic 0.22Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx 55J2408
CAPACITOR CERAMIC 0.22UF, 16V, X7R, 20%, 0508; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.25mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF, 16V, X7R, 20%, 0508; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGL21DR71C224MUTR-ND 55J2408
Product Name Ceramic Capacitors Capacitor Ceramic 0.22Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Polymer - 157UVR016MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details