CAP CER 0.22UF 16V X7R 0508
CAP CER 0.22UF 16V X7R 0508
0.22µF ±10% 16V Ceramic Capacitor X7R 0508 (1220 Metric)
CERAMIC CAPACITOR 0.22UF, 16V, X7R, 10%, 0508, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
CAP CER 0.22UF 16V X7R 0508
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGL21DR71C224KUDKR-ND | 478-KGL21DR71C224KUCT-ND | 55J2406 | 0508YC224KAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.22Uf, 16V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Bypass | Bypass | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |