Kyocera Corporation Ceramic Capacitors 0508YC103MAT2W

Description
10000pF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0508YC103MAT2W-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0508YC103MAT2W-ND
Ceramic Capacitors 0508YC103MAT2W-ND
10000pF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)

10000pF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.01Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx - 55J2388 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx
55J2388
Capacitor Ceramic 0.01Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx 55J2388
CAPACITOR CERAMIC 0.01UF, 16V, X7R, 20%, 0508; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF, 16V, X7R, 20%, 0508; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0508YC103MAT2W-ND 55J2388
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 227AVD016MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details