Kyocera Corporation Ceramic Capacitors 0508YC102MAT2V

Description
1000pF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL21YR71C102MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21YR71C102MTTR-ND
Ceramic Capacitors 478-KGL21YR71C102MTTR-ND
1000pF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)

1000pF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx - 56K4334 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx
56K4334
Capacitor Ceramic 1000Pf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx 56K4334
CAPACITOR CERAMIC 1000PF, 16V, X7R, 20%, 0508; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF, 16V, X7R, 20%, 0508; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGL21YR71C102MTTR-ND 56K4334
Product Name Ceramic Capacitors Capacitor Ceramic 1000Pf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details