Kyocera Corporation Ceramic Capacitors 05086D105MAT2A

Description
1µF ±20% 6.3V Ceramic Capacitor X5R 0508 (1220 Metric)
Request a Quote Datasheet
Description
1µF ±20% 6.3V Ceramic Capacitor X5R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 05086D105MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
05086D105MAT2A-ND
Ceramic Capacitors 05086D105MAT2A-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0508 (1220 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 05086D105MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
05086D105MAT2A
Ceramic Capacitors 05086D105MAT2A
CAP CER 1UF 6.3V X5R 0508

CAP CER 1UF 6.3V X5R 0508

Supplier's Site Datasheet
Capacitor Ceramic, 1Uf, 6.3V, X5R, 20%, 0508; Capacitance Kyocera Avx - 55J2576 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 6.3V, X5R, 20%, 0508; Capacitance Kyocera Avx
55J2576
Capacitor Ceramic, 1Uf, 6.3V, X5R, 20%, 0508; Capacitance Kyocera Avx 55J2576
CAPACITOR CERAMIC, 1UF, 6.3V, X5R, 20%, 0508; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 6.3V, X5R, 20%, 0508; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 05086D105MAT2A-ND 05086D105MAT2A 55J2576
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 1Uf, 6.3V, X5R, 20%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers