Kyocera Corporation Ceramic Capacitors 05086D105KAT2A

Description
1µF ±10% 6.3V Ceramic Capacitor X5R 0508 (1220 Metric)
Request a Quote Datasheet
Description
1µF ±10% 6.3V Ceramic Capacitor X5R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 05086D105KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
05086D105KAT2A-ND
Ceramic Capacitors 05086D105KAT2A-ND
1µF ±10% 6.3V Ceramic Capacitor X5R 0508 (1220 Metric)

1µF ±10% 6.3V Ceramic Capacitor X5R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 6.3V, X5R, 10%, 0508, Full Reel; Capacitance Kyocera Avx - 55J2575 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 6.3V, X5R, 10%, 0508, Full Reel; Capacitance Kyocera Avx
55J2575
Capacitor Ceramic, 1Uf, 6.3V, X5R, 10%, 0508, Full Reel; Capacitance Kyocera Avx 55J2575
CAPACITOR CERAMIC, 1UF, 6.3V, X5R, 10%, 0508, FULL REEL; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Width:2mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 6.3V, X5R, 10%, 0508, FULL REEL; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Width:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 05086D105KAT2A-ND 55J2575
Product Name Ceramic Capacitors Capacitor Ceramic, 1Uf, 6.3V, X5R, 10%, 0508, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details