Kyocera Corporation Ceramic Capacitors 05086C474MAT2A

Description
0.47µF ±20% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 05086C474MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
05086C474MAT2A-ND
Ceramic Capacitors 05086C474MAT2A-ND
0.47µF ±20% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)

0.47µF ±20% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.47Uf 6.3V, X7R, 20%, 0508; Capacitance Kyocera Avx - 66M2868 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf 6.3V, X7R, 20%, 0508; Capacitance Kyocera Avx
66M2868
Ceramic Capacitor 0.47Uf 6.3V, X7R, 20%, 0508; Capacitance Kyocera Avx 66M2868
CERAMIC CAPACITOR 0.47UF 6.3V, X7R, 20%, 0508; Capacitance:0.47µF; Voltage(DC):6.3V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.25mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF 6.3V, X7R, 20%, 0508; Capacitance:0.47µF; Voltage(DC):6.3V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.25mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 05086C474MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
05086C474MAT2A
Ceramic Capacitors 05086C474MAT2A
CAP CER 0.47UF 6.3V X7R 0508

CAP CER 0.47UF 6.3V X7R 0508

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 05086C474MAT2A-ND 66M2868 05086C474MAT2A
Product Name Ceramic Capacitors Ceramic Capacitor 0.47Uf 6.3V, X7R, 20%, 0508; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 157SMH010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details