Kyocera Corporation Ceramic Capacitors 05085C223KAT2W

Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 05085C223KAT2W-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
05085C223KAT2W-ND
Ceramic Capacitors 05085C223KAT2W-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.022Uf 50V, X7R, 10%, 0508; Capacitance Kyocera Avx - 55J2549 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 50V, X7R, 10%, 0508; Capacitance Kyocera Avx
55J2549
Capacitor Ceramic 0.022Uf 50V, X7R, 10%, 0508; Capacitance Kyocera Avx 55J2549
CAPACITOR CERAMIC 0.022UF 50V, X7R, 10%, 0508; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 50V, X7R, 10%, 0508; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 05085C223KAT2W - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
05085C223KAT2W
Ceramic Capacitors 05085C223KAT2W
CAP CER 0.022UF 50V X7R 0508

CAP CER 0.022UF 50V X7R 0508

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 05085C223KAT2W-ND 55J2549 05085C223KAT2W
Product Name Ceramic Capacitors Capacitor Ceramic 0.022Uf 50V, X7R, 10%, 0508; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C471K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - C11CF7R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details