AVX Corporation Ceramic Capacitors 05085C104MAT2A

Description
CAP CER 0.1UF 50V X7R 0508
Request a Quote Datasheet
Description
CAP CER 0.1UF 50V X7R 0508
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL21DR71H104MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21DR71H104MUCT-ND
Ceramic Capacitors 478-KGL21DR71H104MUCT-ND
CAP CER 0.1UF 50V X7R 0508

CAP CER 0.1UF 50V X7R 0508

Buy Now Datasheet
Ceramic Capacitors - 478-KGL21DR71H104MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21DR71H104MUTR-ND
Ceramic Capacitors 478-KGL21DR71H104MUTR-ND
CAP CER 0.1UF 50V X7R 0508

CAP CER 0.1UF 50V X7R 0508

Buy Now Datasheet
Ceramic Capacitors - 478-KGL21DR71H104MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21DR71H104MUDKR-ND
Ceramic Capacitors 478-KGL21DR71H104MUDKR-ND
CAP CER 0.1UF 50V X7R 0508

CAP CER 0.1UF 50V X7R 0508

Buy Now Datasheet
Capacitor Ceramic, 0.1Uf, 50V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx - 55J2546 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 50V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx
55J2546
Capacitor Ceramic, 0.1Uf, 50V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx 55J2546
CAPACITOR CERAMIC, 0.1UF, 50V, X7R, 20%, 0508, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Width:2mmRoHS Compliant: Yes

CAPACITOR CERAMIC, 0.1UF, 50V, X7R, 20%, 0508, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Width:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGL21DR71H104MUCT-ND 478-KGL21DR71H104MUDKR-ND 55J2546
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 0.1Uf, 50V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
SCRs - Single - Modules - SP102K - 1256847-SP102K - Win Source Electronics
Specs
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701156 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details