Kyocera Corporation Ceramic Capacitors 05085C102KAT2V

Description
1000pF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL21YR71H102KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21YR71H102KTTR-ND
Ceramic Capacitors 478-KGL21YR71H102KTTR-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf, 50V, X7R, 10%, 0508; Capacitance Kyocera Avx - 55J2530 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf, 50V, X7R, 10%, 0508; Capacitance Kyocera Avx
55J2530
Capacitor Ceramic 1000Pf, 50V, X7R, 10%, 0508; Capacitance Kyocera Avx 55J2530
CAPACITOR CERAMIC 1000PF, 50V, X7R, 10%, 0508; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF, 50V, X7R, 10%, 0508; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGL21YR71H102KTTR-ND 55J2530
Product Name Ceramic Capacitors Capacitor Ceramic 1000Pf, 50V, X7R, 10%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MOLDED RADIAL CERAMIC CAPACITORS 100V 1200PF 10% - 70186092 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details