Kyocera Corporation Ceramic Capacitors 05083C104MAT2A

Description
0.1µF ±20% 25V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 25V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL21DR71E104MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21DR71E104MUDKR-ND
Ceramic Capacitors 478-KGL21DR71E104MUDKR-ND
0.1µF ±20% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

0.1µF ±20% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL21DR71E104MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21DR71E104MUCT-ND
Ceramic Capacitors 478-KGL21DR71E104MUCT-ND
0.1µF ±20% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

0.1µF ±20% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL21DR71E104MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21DR71E104MUTR-ND
Ceramic Capacitors 478-KGL21DR71E104MUTR-ND
0.1µF ±20% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

0.1µF ±20% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitor, 0.1Uf, 25V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx - 81H0775 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 25V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx
81H0775
Ceramic Capacitor, 0.1Uf, 25V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx 81H0775
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 20%, 0508, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Width:2mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 20%, 0508, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Width:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGL21DR71E104MUDKR-ND 478-KGL21DR71E104MUCT-ND 81H0775
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 25V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details