Kyocera Corporation Ceramic Capacitors 05083C103MAT2A

Description
10000pF ±20% 25V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 25V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 05083C103MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
05083C103MAT2A-ND
Ceramic Capacitors 05083C103MAT2A-ND
10000pF ±20% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

10000pF ±20% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf, 25V, X7R, 20%, 0508; Capacitance Kyocera Avx - 55J2482 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 25V, X7R, 20%, 0508; Capacitance Kyocera Avx
55J2482
Ceramic Capacitor 0.01Uf, 25V, X7R, 20%, 0508; Capacitance Kyocera Avx 55J2482
CERAMIC CAPACITOR 0.01UF, 25V, X7R, 20%, 0508; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.25mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 25V, X7R, 20%, 0508; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 05083C103MAT2A-ND 55J2482
Product Name Ceramic Capacitors Ceramic Capacitor 0.01Uf, 25V, X7R, 20%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Polymer - 337XMPL6R3YG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details