Kyocera Corporation Ceramic Capacitors 05083C103KAT2W

Description
10000pF ±10% 25V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 25V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 05083C103KAT2W-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
05083C103KAT2W-ND
Ceramic Capacitors 05083C103KAT2W-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.01Uf, 25V, X7R, 10%, 0508; Capacitance Kyocera Avx - 55J2479 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 25V, X7R, 10%, 0508; Capacitance Kyocera Avx
55J2479
Capacitor Ceramic 0.01Uf, 25V, X7R, 10%, 0508; Capacitance Kyocera Avx 55J2479
CAPACITOR CERAMIC 0.01UF, 25V, X7R, 10%, 0508; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF, 25V, X7R, 10%, 0508; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 05083C103KAT2W-ND 55J2479
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf, 25V, X7R, 10%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C114U063DF1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 110000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details