The Capacitor Ceramic 1000pF, 25V, X7R, 20%, 0508 is a surface mount device (SMD) designed for applications requiring reliable capacitance in a compact form factor. It features a capacitance value of 1000pF with a tolerance of ±20%, making it suitable for various electronic circuits. The capacitor operates within a voltage rating of 25V and utilizes an X7R dielectric, which provides stable performance across a wide temperature range of -55°C to +125°C. The 0508 case style, equivalent to 1220 metric dimensions, allows for easy integration into PCB designs. Additionally, this component is RoHS compliant, ensuring it meets environmental regulations. This capacitor is ideal for engineers looking for a dependable solution for decoupling and filtering applications in modern electronic devices.
1000pF ±20% 25V Ceramic Capacitor X7R 0508 (1220 Metric)
CAPACITOR CERAMIC 1000PF, 25V, X7R, 20%, 0508; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0508 [1220 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 05083C102MAT2A-ND | 55J2474 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 1000Pf, 25V, X7R, 20%, 0508; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD |
| Applications | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |