"39 Position FPC Connector Contacts, Vertical - 1 Sided 0.012"" (0.30mm) Surface Mount"
"39 Position FPC Connector Contacts, Vertical - 1 Sided 0.012"" (0.30mm) Surface Mount"
"39 Position FPC Connector Contacts, Vertical - 1 Sided 0.012"" (0.30mm) Surface Mount"
Conn FPC Connector SKT 39 POS 0.3mm Solder ST SMD T/R Product overview: 046841039100846+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046841039100846+
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 478-046841039100846+CT-ND | 399-046841039100846+ |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | SMD Electronic Connector |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount | |
| Voltage Rating | 50 volts |