AVX Corporation Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 046824614000846+

Description
Win Source Part Number: 1033698-046824614000 846+ Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: 6824, Kyocera Number of Positions: 14 Pitch: 0.016" (0.40mm) Features: Solder Retention Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.037" (0.95mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Cable End Type: Tapered Housing Material: Thermoplastic Standard Package: 6,000 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. Current Rating (Amps): 0.4A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Other Names: 1253-046824614000846 +TR,478-046824614000 846+,1253-0468246140 00846+TR-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1033698-046824614000 846+ Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: 6824, Kyocera Number of Positions: 14 Pitch: 0.016" (0.40mm) Features: Solder Retention Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.037" (0.95mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Cable End Type: Tapered Housing Material: Thermoplastic Standard Package: 6,000 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. Current Rating (Amps): 0.4A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Other Names: 1253-046824614000846 +TR,478-046824614000 846+,1253-0468246140 00846+TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1033698-046824614000846+ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1033698-046824614000846+
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1033698-046824614000846+
Win Source Part Number: 1033698-046824614000 846+ Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: 6824, Kyocera Number of Positions: 14 Pitch: 0.016" (0.40mm) Features: Solder Retention Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.037" (0.95mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Cable End Type: Tapered Housing Material: Thermoplastic Standard Package: 6,000 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. Current Rating (Amps): 0.4A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Other Names: 1253-046824614000846 +TR,478-046824614000 846+,1253-0468246140 00846+TR-ND

Win Source Part Number: 1033698-046824614000846+
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: 6824, Kyocera
Number of Positions: 14
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel (TR)
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.037" (0.95mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Cable End Type: Tapered
Housing Material: Thermoplastic
Standard Package: 6,000
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
Current Rating (Amps): 0.4A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: KYOCERA AVX
Other Names: 1253-046824614000846+TR,478-046824614000846+,1253-046824614000846+TR-ND

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046824614000846+-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046824614000846+-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046824614000846+-ND
"14 Position FPC Connector Contacts, Top and Bottom 0.016"" (0.40mm) Surface Mount, Right Angle"

"14 Position FPC Connector Contacts, Top and Bottom 0.016"" (0.40mm) Surface Mount, Right Angle"

Buy Now Datasheet
Electronic Connector - 399-046824614000846+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
399-046824614000846+
Electronic Connector 399-046824614000846+
CONN FPC 14POS 0.4MM R/A Product overview: 046824614000846+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046824614000846+ can be used for catalog matching and distributor lookup.

CONN FPC 14POS 0.4MM R/A Product overview: 046824614000846+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046824614000846+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1033698-046824614000846+ 478-046824614000846+-ND 399-046824614000846+
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors FFC, FPC (Flat Flexible) Connector Assemblies Electronic Connector
Termination Solder Solder
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts 50 volts
Current Rating 0.4 amps 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Coaxial Connectors - 1615403 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002404ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers