Kyocera Corporation Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 046809624210846+

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1333262-046809624210 846+ Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 24 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.037" (0.95mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Cable End Type: Notched Housing Material: Plastic Standard Package: 4,000 Mounting: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 1253-046809624210846 +CT-ND,478-046809624 210846+DKR,1253-0468 09624210846+TR-ND,12 53-046809624210846+T R,478-04680962421084 6+,478-0468096242108 46+-ND,478-046809624 210846+TR,1253-04680 9624210846+CT,478-04 6809624210846+CT,125 3-046809624210846+DK R,1253-0468096242108 46+DKR-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1333262-046809624210 846+ Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 24 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.037" (0.95mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Cable End Type: Notched Housing Material: Plastic Standard Package: 4,000 Mounting: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 1253-046809624210846 +CT-ND,478-046809624 210846+DKR,1253-0468 09624210846+TR-ND,12 53-046809624210846+T R,478-04680962421084 6+,478-0468096242108 46+-ND,478-046809624 210846+TR,1253-04680 9624210846+CT,478-04 6809624210846+CT,125 3-046809624210846+DK R,1253-0468096242108 46+DKR-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1333262-046809624210846+ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1333262-046809624210846+
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1333262-046809624210846+
Manufacturer: KYOCERA AVX Win Source Part Number: 1333262-046809624210 846+ Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 24 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.037" (0.95mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Cable End Type: Notched Housing Material: Plastic Standard Package: 4,000 Mounting: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 1253-046809624210846 +CT-ND,478-046809624 210846+DKR,1253-0468 09624210846+TR-ND,12 53-046809624210846+T R,478-04680962421084 6+,478-0468096242108 46+-ND,478-046809624 210846+TR,1253-04680 9624210846+CT,478-04 6809624210846+CT,125 3-046809624210846+DK R,1253-0468096242108 46+DKR-ND RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1333262-046809624210846+
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 24
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.037" (0.95mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock
Cable End Type: Notched
Housing Material: Plastic
Standard Package: 4,000
Mounting: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 1253-046809624210846+CT-ND,478-046809624210846+DKR,1253-046809624210846+TR-ND,1253-046809624210846+TR,478-046809624210846+,478-046809624210846+-ND,478-046809624210846+TR,1253-046809624210846+CT,478-046809624210846+CT,1253-046809624210846+DKR,1253-046809624210846+DKR-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Electronic Connector - 399-046809624210846+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
399-046809624210846+
Electronic Connector 399-046809624210846+
FPC/FFC Connector 0.500 mm Pitch Right angle Connection Style Product overview: 046809624210846+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046809624210846+ can be used for catalog matching and distributor lookup.

FPC/FFC Connector 0.500 mm Pitch Right angle Connection Style Product overview: 046809624210846+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046809624210846+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046809624210846+TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046809624210846+TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046809624210846+TR-ND
"24 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"24 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046809624210846+CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046809624210846+CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046809624210846+CT-ND
"24 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"24 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046809624210846+DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046809624210846+DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046809624210846+DKR-ND
"24 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"24 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 1333262-046809624210846+ 399-046809624210846+ 478-046809624210846+TR-ND
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data