Kyocera Corporation Flat Flex Cables (FFC, FPC) - 046299024020829+ 046299024020829+

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 904589-0462990240208 29+ Series: * Features: Position Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051
Request a Quote
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 904589-0462990240208 29+ Series: * Features: Position Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 046299024020829+ - 904589-046299024020829+ - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 046299024020829+
904589-046299024020829+
Flat Flex Cables (FFC, FPC) - 046299024020829+ 904589-046299024020829+
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 904589-0462990240208 29+ Series: * Features: Position Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 904589-046299024020829+
Series: *
Features: Position Connector
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4051

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 904589-046299024020829+
Product Name Flat Flex Cables (FFC, FPC) - 046299024020829+
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
ZK2000-2362-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details