AVX Corporation FFC, FPC (Flat Flexible) Connector Assemblies 046298704220883+

Description
"4 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"4 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046298704220883+-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046298704220883+-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046298704220883+-ND
"4 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"4 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Electronic Connector - 399-046298704220883+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
399-046298704220883+
Electronic Connector 399-046298704220883+
CONN FPC BOTTOM 4POS 0.5MM R/A Product overview: 046298704220883+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046298704220883+ can be used for catalog matching and distributor lookup.

CONN FPC BOTTOM 4POS 0.5MM R/A Product overview: 046298704220883+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046298704220883+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1122653-046298704220883+ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1122653-046298704220883+
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1122653-046298704220883+
Win Source Part Number: 1122653-046298704220 883+ Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: 6298, Kyocera Number of Positions: 4 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.035" (0.90mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock Cable End Type: Notched Housing Material: Thermoplastic Standard Package: 5,000 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. Current Rating (Amps): 0.4A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Other Names: 478-046298704220883+ ,1253-04629870422088 3+TR-ND,1253-0462987 04220883+TR

Win Source Part Number: 1122653-046298704220883+
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: 6298, Kyocera
Number of Positions: 4
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel (TR)
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.035" (0.90mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock
Cable End Type: Notched
Housing Material: Thermoplastic
Standard Package: 5,000
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
Current Rating (Amps): 0.4A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: KYOCERA AVX
Other Names: 478-046298704220883+,1253-046298704220883+TR-ND,1253-046298704220883+TR

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 046298704220883+ - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
046298704220883+
FFC, FPC (Flat Flexible) Connector Assemblies 046298704220883+
FPC 0.5MM

FPC 0.5MM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 478-046298704220883+-ND 399-046298704220883+ 1122653-046298704220883+ 046298704220883+
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Electronic Connector Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors FFC, FPC (Flat Flexible) Connector Assemblies
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts 50 volts 50 volts
Current Rating 0.4 amps 0.4 amps
Unlock Full Specs
to access all available technical data