Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 805710-0462987040008
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
CONN FPC BOTTOM 4POS 0.5MM R/A Product overview: 046298704000883+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046298704000883+
"4 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
FPC 0.5MM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 805710-046298704000883+ | 399-046298704000883+ | 478-046298704000883+-ND | 046298704000883+ |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 046298704000883+ | Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (Flat Flexible) Connector Assemblies |
| Termination | Solder | Solder | ||
| Voltage Rating | 50 volts | 50 volts | 50 volts | |
| Connector Type | FPC / FFC | |||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |