Kyocera Corporation Flat Flex Cables (FFC, FPC) - 046298011100883+ 046298011100883+

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 904587-0462980111008 83+ Series: 6298, Kyocera Operating Temperature Range: -40°C ~ 85°C Features: 11 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 904587-0462980111008 83+ Series: 6298, Kyocera Operating Temperature Range: -40°C ~ 85°C Features: 11 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 046298011100883+ - 904587-046298011100883+ - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 046298011100883+
904587-046298011100883+
Flat Flex Cables (FFC, FPC) - 046298011100883+ 904587-046298011100883+
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 904587-0462980111008 83+ Series: 6298, Kyocera Operating Temperature Range: -40°C ~ 85°C Features: 11 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8536.69.4040

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 904587-046298011100883+
Series: 6298, Kyocera
Operating Temperature Range: -40°C ~ 85°C
Features: 11 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 904587-046298011100883+
Product Name Flat Flex Cables (FFC, FPC) - 046298011100883+
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NZ800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details