AVX Corporation FFC, FPC (Flat Flexible) Connector Assemblies 046298006000883+

Description
"6 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"6 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046298006000883+TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046298006000883+TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046298006000883+TR-ND
"6 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"6 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046298006000883+CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046298006000883+CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046298006000883+CT-ND
CONN FPC BOTTOM 6POS 0.5MM R/A

CONN FPC BOTTOM 6POS 0.5MM R/A

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046298006000883+DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046298006000883+DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046298006000883+DKR-ND
CONN FPC BOTTOM 6POS 0.5MM R/A

CONN FPC BOTTOM 6POS 0.5MM R/A

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
399-046298006000883+
SMD Electronic Connector 399-046298006000883+
Conn FPC Connector SKT 6 POS 0.5mm Solder RA SMD T/R Product overview: 046298006000883+ from KYOCERA Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046298006000883+ can be used for catalog matching and distributor lookup.

Conn FPC Connector SKT 6 POS 0.5mm Solder RA SMD T/R Product overview: 046298006000883+ from KYOCERA Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046298006000883+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ffc/fpc Connector, Receptacle, 6 Position 1Row, Full Reel; Pitch Spacing Avx Interconnect - 55M7916 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 6 Position 1Row, Full Reel; Pitch Spacing Avx Interconnect
55M7916
Ffc/fpc Connector, Receptacle, 6 Position 1Row, Full Reel; Pitch Spacing Avx Interconnect 55M7916
FFC/FPC CONNECTOR, RECEPTACLE, 6 POSITION 1ROW, FULL REEL; Pitch Spacing:0.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:6298 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 6 POSITION 1ROW, FULL REEL; Pitch Spacing:0.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:6298 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 478-046298006000883+TR-ND 399-046298006000883+ 55M7916
Product Name FFC, FPC (Flat Flexible) Connector Assemblies SMD Electronic Connector Ffc/fpc Connector, Receptacle, 6 Position 1Row, Full Reel; Pitch Spacing Avx Interconnect
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data