Conn FPC Connector SKT 4 POS 0.5mm Solder RA SMD T/R Product overview: 046298004000883+ from KYOCERA Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046298004000883+
"4 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
CONN FPC BOTTOM 4POS 0.5MM R/A
CONN FPC BOTTOM 4POS 0.5MM R/A
FFC/FPC CONNECTOR, RECEPTACLE, 4 POSITION 1ROW, FULL REEL; Pitch Spacing:0.5mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:6298 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 399-046298004000883+ | 478-046298004000883+TR-ND | 55M7915 |
| Product Name | SMD Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | Ffc/fpc Connector, Receptacle, 4 Position 1Row, Full Reel; Pitch Spacing Avx Interconnect |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts | ||
| Current Rating | 0.4 amps |