Kyocera Corporation FFC, FPC (Flat Flexible) Connector Assemblies 046296045931846+

Description
CONN FPC BOTTOM 45POS 0.3MM R/A
Request a Quote Datasheet
Description
CONN FPC BOTTOM 45POS 0.3MM R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046296045931846+CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046296045931846+CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046296045931846+CT-ND
CONN FPC BOTTOM 45POS 0.3MM R/A

CONN FPC BOTTOM 45POS 0.3MM R/A

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046296045931846+TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046296045931846+TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046296045931846+TR-ND
"45 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

"45 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046296045931846+DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046296045931846+DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046296045931846+DKR-ND
CONN FPC BOTTOM 45POS 0.3MM R/A

CONN FPC BOTTOM 45POS 0.3MM R/A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 478-046296045931846+CT-ND
Product Name FFC, FPC (Flat Flexible) Connector Assemblies
Connector Type FPC / FFC
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PWRBLADE HEADER - RIGHT ANGLE - 51731-060LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details