Kyocera Corporation Flat Flex Cables (FFC, FPC) - 046296033930846+ 046296033930846+

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 904585-0462960339308 46+ Series: 6296, Kyocera Features: 33 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4051
Request a Quote
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 904585-0462960339308 46+ Series: 6296, Kyocera Features: 33 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4051
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 046296033930846+ - 904585-046296033930846+ - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 046296033930846+
904585-046296033930846+
Flat Flex Cables (FFC, FPC) - 046296033930846+ 904585-046296033930846+
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 904585-0462960339308 46+ Series: 6296, Kyocera Features: 33 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4051

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 904585-046296033930846+
Series: 6296, Kyocera
Features: 33 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4051

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 904585-046296033930846+
Product Name Flat Flex Cables (FFC, FPC) - 046296033930846+
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details