Kyocera Corporation Electronic Connector 046293609005829+

Description
CONN FPC 9POS 0.3MM R/A Product overview: 046293609005829+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046293609005829+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN FPC 9POS 0.3MM R/A Product overview: 046293609005829+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046293609005829+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
399-046293609005829+
Electronic Connector 399-046293609005829+
CONN FPC 9POS 0.3MM R/A Product overview: 046293609005829+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046293609005829+ can be used for catalog matching and distributor lookup.

CONN FPC 9POS 0.3MM R/A Product overview: 046293609005829+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046293609005829+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046293609005829+TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046293609005829+TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046293609005829+TR-ND
"9 Position FPC Connector Contacts, Top and Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

"9 Position FPC Connector Contacts, Top and Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046293609005829+CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046293609005829+CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046293609005829+CT-ND
"9 Position FPC Connector Contacts, Top and Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

"9 Position FPC Connector Contacts, Top and Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046293609005829+DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046293609005829+DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046293609005829+DKR-ND
"9 Position FPC Connector Contacts, Top and Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

"9 Position FPC Connector Contacts, Top and Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

Buy Now Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1195539-046293609005829+ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1195539-046293609005829+
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1195539-046293609005829+
Win Source Part Number: 1195539-046293609005 829+ Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: 6293, Kyocera Number of Positions: 9 Pitch: 0.012" (0.30mm) Features: Low Insertion Force (LIF) Termination: Solder Contact Finish: Gold Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.033" (0.84mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.15mm Locking Feature: Flip Lock Cable End Type: Straight Housing Material: Plastic Standard Package: 2,000 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: KYOCERA AVX Other Names: 1253-046293609005829 +CT-ND,478-046293609 005829+,1253-0462936 09005829+DKR-ND,478- 046293609005829+DKR, 1253-046293609005829 +DKR,478-04629360900 5829+-ND,478-0462936 09005829+CT,1253-046 293609005829+TR-ND,4 78-046293609005829+T R,1253-0462936090058 29+CT,1253-046293609 005829+TR

Win Source Part Number: 1195539-046293609005829+
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: 6293, Kyocera
Number of Positions: 9
Pitch: 0.012" (0.30mm)
Features: Low Insertion Force (LIF)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.033" (0.84mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.15mm
Locking Feature: Flip Lock
Cable End Type: Straight
Housing Material: Plastic
Standard Package: 2,000
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: KYOCERA AVX
Other Names: 1253-046293609005829+CT-ND,478-046293609005829+,1253-046293609005829+DKR-ND,478-046293609005829+DKR,1253-046293609005829+DKR,478-046293609005829+-ND,478-046293609005829+CT,1253-046293609005829+TR-ND,478-046293609005829+TR,1253-046293609005829+CT,1253-046293609005829+TR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 399-046293609005829+ 478-046293609005829+TR-ND 1195539-046293609005829+
Product Name Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
Termination Solder Solder
Voltage Rating 50 volts 50 volts 50 volts
Current Rating 0.2 amps 0.2 amps 0.2 amps
Connector Type FPC / FFC
Unlock Full Specs
to access all available technical data