Kyocera Corporation SMD Electronic Connector 046288080000846+

Description
Conn FFC/FPC Connector SKT 80 POS 0.5mm Solder RA SMD T/R Product overview: 046288080000846+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046288080000846+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn FFC/FPC Connector SKT 80 POS 0.5mm Solder RA SMD T/R Product overview: 046288080000846+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046288080000846+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
399-046288080000846+
SMD Electronic Connector 399-046288080000846+
Conn FFC/FPC Connector SKT 80 POS 0.5mm Solder RA SMD T/R Product overview: 046288080000846+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046288080000846+ can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 80 POS 0.5mm Solder RA SMD T/R Product overview: 046288080000846+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046288080000846+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046288080000846+TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046288080000846+TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046288080000846+TR-ND
"80 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"80 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046288080000846+DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046288080000846+DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046288080000846+DKR-ND
"80 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"80 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046288080000846+CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046288080000846+CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046288080000846+CT-ND
"80 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"80 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1333393-046288080000846+ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1333393-046288080000846+
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1333393-046288080000846+
Manufacturer: KYOCERA AVX Win Source Part Number: 1333393-046288080000 846+ Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 80 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.079" (2.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Cable End Type: Tabbed Housing Material: Plastic Standard Package: 2,000 Mounting: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 478-046288080000846+ CT,1253-046288080000 846+CT,478-046288080 000846+DKR,478-04628 8080000846+-ND,478-0 46288080000846+,1253 -046288080000846+TR- ND,1253-046288080000 846+CT-ND,1253-04628 8080000846+DKR,1253- 046288080000846+DKR- ND,478-0462880800008 46+TR,1253-046288080 000846+TR RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1333393-046288080000846+
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 80
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.079" (2.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock
Cable End Type: Tabbed
Housing Material: Plastic
Standard Package: 2,000
Mounting: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 478-046288080000846+CT,1253-046288080000846+CT,478-046288080000846+DKR,478-046288080000846+-ND,478-046288080000846+,1253-046288080000846+TR-ND,1253-046288080000846+CT-ND,1253-046288080000846+DKR,1253-046288080000846+DKR-ND,478-046288080000846+TR,1253-046288080000846+TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> FFC/FPC Connectors
046288080000846+
Connectors >> FFC/FPC Connectors 046288080000846+
-40°C~+105°C Clamshell 80P Bottom Contact Surface Mount,Right Angle 0.5mm SMD,P=0.5mm,Surface Mount,Right Angle FFC/FPC Connectors ROHS

-40°C~+105°C Clamshell 80P Bottom Contact Surface Mount,Right Angle 0.5mm SMD,P=0.5mm,Surface Mount,Right Angle FFC/FPC Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 399-046288080000846+ 478-046288080000846+TR-ND 1333393-046288080000846+ 046288080000846+
Product Name SMD Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Connectors >> FFC/FPC Connectors
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts
Current Rating 0.4 amps 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 100411-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
4 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1277-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A55200-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details