"4 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
CONN FPC 4POS 0.5MM R/A
CONN FPC 4POS 0.5MM R/A
CONN FPC 4POS 0.5MM R/A Product overview: 046277604001883+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046277604001883+
Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 146571-0462776040018
Category: Connectors,Interconn
Family: FFC,FPC(FlatFlexible
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 478-046277604001883+TR-ND | 399-046277604001883+ | 146571-046277604001883+ |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Electronic Connector | Connectors,Interconnects |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.4 amps | 0.4 amps |