Conn FPC Connector SKT 3 POS 0.5mm Solder RA SMD T/R Product overview: 046277003001883+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046277003001883+
Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 146569-0462770030018
Category: Connectors,Interconn
Family: FFC,FPC(FlatFlexible
Family Name: 6277
Introduction Date: April 28, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
CONN FPC 3POS 0.5MM R/A
"3 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
CONN FPC 3POS 0.5MM R/A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 399-046277003001883+ | 146569-046277003001883+ | 478-046277003001883+CT-ND |
| Product Name | SMD Electronic Connector | Connectors,Interconnects | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts |