Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159754-046266010001
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Number of Contacts: 10
Orientation: Straight
Number of Pins: 10
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1159754-046266010001800+ |
| Product Name | Custom Parts - Custom Parts (0 - A) - 046266010001800+ |