CONN FFC BOTTOM 24POS 0.5MM R/A
CONN FFC BOTTOM 24POS 0.5MM R/A
"24 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
FPC 0.5MM
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 478-046240024006800+DKR-ND | 046240024006800+ |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Voltage Rating | 50 volts | 50 volts |
| Current Rating | 0.4 amps |