Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010471-046239006001
Pitch: 500 µm
Number of Rows: 1
Termination: Solder
Number of Contacts: 6
Gender: Receptacle
Length: 8.8 mm
Housing Material: Plastic
Orientation: Right Angle
Contact Plating: Tin
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): SFV6R-2STE1HLF; SFV20R-1STE1HLF; SFV10R-2STE1HLF; 0527451696; 52892-1595; 54550-0633;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.3 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Voltage Rating (AC): 50 V
Max Current Rating: 400 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1010471-046239006001800+ |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 046239006001800+ |