CONN FFC FPC BOTTOM 30POS 1MM RA
CONN FFC FPC BOTTOM 30POS 1MM RA
"30 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
FFC / FPC Board Connector, LIF, Solder, Plug, 30, Bottom, 1 mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 478-046232130102800+DKR-ND | 78M3677 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Ffc / Fpc Board Connector, Lif, Solder, Plug, 30, Bottom, 1 Mm Rohs Compliant Avx Interconnect |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts |