"20 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
CONN FFC FPC BOTTOM 20POS 1MM RA
CONN FFC FPC BOTTOM 20POS 1MM RA
CONN FFC FPC BOTTOM 20POS 1MM RA Product overview: 046232120102800+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-046232120102800+
Win Source Part Number: 996408-0462321201028
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: 6232, Kyocera
Number of Positions: 20
Pitch: 0.039" (1.00mm)
Features: Low Insertion Force (LIF), Solder Retention
Termination: Solder
Contact Finish: Tin Copper
Package: Tape & Reel (TR)
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.118" (3.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Cable End Type: Straight
Housing Material: Thermoplastic
Standard Package: 1,000
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
Current Rating (Amps): 0.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: KYOCERA AVX
Other Names: 1253-046232120102800
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 478-046232120102800+TR-ND | 399-046232120102800+ | 996408-046232120102800+ |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Electronic Connector | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | 50 volts | 50 volts |
| Current Rating | 0.5 amps | 0.5 amps | 0.5 amps |