"17 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
CONN FFC FPC VERT 17POS 1MM SMD
CONN FFC FPC VERT 17POS 1MM SMD
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 478-046232117015800+TR-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Surface Mount |
| Voltage Rating | 50 volts |