Kyocera Corporation FFC, FPC (Flat Flexible) Connector Assemblies 046232113102800+

Description
CONN FFC FPC BOTTOM 13POS 1MM RA
Request a Quote Datasheet
Description
CONN FFC FPC BOTTOM 13POS 1MM RA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046232113102800+DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046232113102800+DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046232113102800+DKR-ND
CONN FFC FPC BOTTOM 13POS 1MM RA

CONN FFC FPC BOTTOM 13POS 1MM RA

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046232113102800+CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046232113102800+CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046232113102800+CT-ND
CONN FFC FPC BOTTOM 13POS 1MM RA

CONN FFC FPC BOTTOM 13POS 1MM RA

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 478-046232113102800+TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
478-046232113102800+TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 478-046232113102800+TR-ND
"13 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"13 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 478-046232113102800+DKR-ND
Product Name FFC, FPC (Flat Flexible) Connector Assemblies
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102321-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Nano Circular Connectors - A79113-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1241-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details